ITT Cannon Cable Clamp, 22.23Mm, Thermoplastic; Connector Shell Size Itt Cannon DL1-C/C

Description
CABLE CLAMP, 22.23MM, THERMOPLASTIC; Connector Shell Size:-; Cable Diameter Max:22.23mm; Strain Relief Material:Thermoplast ic; Product Range:ITT Cannon DL Series; For Use With:DL Series Cannon ZIF Connectors
Description
CABLE CLAMP, 22.23MM, THERMOPLASTIC; Connector Shell Size:-; Cable Diameter Max:22.23mm; Strain Relief Material:Thermoplast ic; Product Range:ITT Cannon DL Series; For Use With:DL Series Cannon ZIF Connectors

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, 22.23Mm, Thermoplastic; Connector Shell Size Itt Cannon - 93F3462 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 22.23Mm, Thermoplastic; Connector Shell Size Itt Cannon
93F3462
Cable Clamp, 22.23Mm, Thermoplastic; Connector Shell Size Itt Cannon 93F3462
CABLE CLAMP, 22.23MM, THERMOPLASTIC; Connector Shell Size:-; Cable Diameter Max:22.23mm; Strain Relief Material:Thermoplast ic; Product Range:ITT Cannon DL Series; For Use With:DL Series Cannon ZIF Connectors

CABLE CLAMP, 22.23MM, THERMOPLASTIC; Connector Shell Size:-; Cable Diameter Max:22.23mm; Strain Relief Material:Thermoplastic; Product Range:ITT Cannon DL Series; For Use With:DL Series Cannon ZIF Connectors

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 93F3462
Product Name Cable Clamp, 22.23Mm, Thermoplastic; Connector Shell Size Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5749192-1 - TE Connectivity
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Strain Relief Liquid Tight Flex - 85820150 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.394 to 0.551 inch (10 to 14 mm)
View Details
Gland, Cable; Metric; M 40 x 1.5; 53 mm; 62 mm; 40 mm; Polyamide 6; Neoprene - 70074550 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.575 inch (40 mm)
View Details