ITT Cannon Zif Connector, Female, 156 Position; Product Range Itt Cannon DL1-156RW4

Description
ZIF CONNECTOR, FEMALE, 156 POSITION; Product Range:ITT Cannon DL Series; No. of Contacts:156Contacts ; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Wire Wrap; No. of Rows:6Rows; Row Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
ZIF CONNECTOR, FEMALE, 156 POSITION; Product Range:ITT Cannon DL Series; No. of Contacts:156Contacts ; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Wire Wrap; No. of Rows:6Rows; Row Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zif Connector, Female, 156 Position; Product Range Itt Cannon - 51R5886 - Newark, An Avnet Company
Chicago, IL, United States
Zif Connector, Female, 156 Position; Product Range Itt Cannon
51R5886
Zif Connector, Female, 156 Position; Product Range Itt Cannon 51R5886
ZIF CONNECTOR, FEMALE, 156 POSITION; Product Range:ITT Cannon DL Series; No. of Contacts:156Contacts ; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Wire Wrap; No. of Rows:6Rows; Row Pitch:2.54mm RoHS Compliant: Yes

ZIF CONNECTOR, FEMALE, 156 POSITION; Product Range:ITT Cannon DL Series; No. of Contacts:156Contacts; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Wire Wrap; No. of Rows:6Rows; Row Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Pcb, Female, 156Way; Product Range Itt Cannon - 84R3408 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Pcb, Female, 156Way; Product Range Itt Cannon
84R3408
Connector, Pcb, Female, 156Way; Product Range Itt Cannon 84R3408
CONNECTOR, PCB, FEMALE, 156WAY; Product Range:DL Series; No. of Contacts:156Contacts ; Card Edge / Backplane Connector Type:Backplane; Pitch Spacing:-; Gender:Receptacle; Contact Termination Type:Wire Wrap; No. of Rows:6Rows; Row RoHS Compliant: Yes

CONNECTOR, PCB, FEMALE, 156WAY; Product Range:DL Series; No. of Contacts:156Contacts; Card Edge / Backplane Connector Type:Backplane; Pitch Spacing:-; Gender:Receptacle; Contact Termination Type:Wire Wrap; No. of Rows:6Rows; Row RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 51R5886 84R3408
Product Name Zif Connector, Female, 156 Position; Product Range Itt Cannon Connector, Pcb, Female, 156Way; Product Range Itt Cannon
Termination Wire Wrap Wire Wrap
Unlock Full Specs
to access all available technical data

Similar Products