ITT Cannon Zif Connector Housing, Receptacle, 156 Position, 6Row; Product Range Itt Cannon DL1-156R

Description
ZIF CONNECTOR HOUSING, RECEPTACLE, 156 POSITION, 6ROW; Product Range:ITT Cannon DL Series; Gender:Receptacle; No. of Positions:156Positio ns; Pitch Spacing:2.54mm; For Use With:Receptacle (Flat) Crimp Contacts; Insert Type:Signal RoHS Compliant: Yes
Datasheet
Description
ZIF CONNECTOR HOUSING, RECEPTACLE, 156 POSITION, 6ROW; Product Range:ITT Cannon DL Series; Gender:Receptacle; No. of Positions:156Positio ns; Pitch Spacing:2.54mm; For Use With:Receptacle (Flat) Crimp Contacts; Insert Type:Signal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zif Connector Housing, Receptacle, 156 Position, 6Row; Product Range Itt Cannon - 51R5885 - Newark, An Avnet Company
Chicago, IL, United States
Zif Connector Housing, Receptacle, 156 Position, 6Row; Product Range Itt Cannon
51R5885
Zif Connector Housing, Receptacle, 156 Position, 6Row; Product Range Itt Cannon 51R5885
ZIF CONNECTOR HOUSING, RECEPTACLE, 156 POSITION, 6ROW; Product Range:ITT Cannon DL Series; Gender:Receptacle; No. of Positions:156Positio ns; Pitch Spacing:2.54mm; For Use With:Receptacle (Flat) Crimp Contacts; Insert Type:Signal RoHS Compliant: Yes

ZIF CONNECTOR HOUSING, RECEPTACLE, 156 POSITION, 6ROW; Product Range:ITT Cannon DL Series; Gender:Receptacle; No. of Positions:156Positions; Pitch Spacing:2.54mm; For Use With:Receptacle (Flat) Crimp Contacts; Insert Type:Signal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51R5885
Product Name Zif Connector Housing, Receptacle, 156 Position, 6Row; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 24 mm (0.9449 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details