ITT Cannon D-Sub Connectors DEUK9S

Description
DSUB 9F CRIMP K GF ZINC
Request a Quote Datasheet
Description
DSUB 9F CRIMP K GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEUK9S - PEI-Genesis
Philadelphia, PA, United States
DSUB 9F CRIMP K GF ZINC

DSUB 9F CRIMP K GF ZINC

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DEUK9S
D-Sub Connectors DEUK9S
Connector

Connector

Buy Now
D Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon - 01K5362 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon
01K5362
D Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon 01K5362
D SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*U Series; Connector Body Material:Steel Body; Contact Material:-; Contact Plating:-RoHS Compliant: No

D SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*U Series; Connector Body Material:Steel Body; Contact Material:-; Contact Plating:-RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEUK9S DEUK9S 01K5362
Product Name D-Sub Connectors D Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card I/O Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
E-Z-Flex Banana Socket to 0.062″ Pin Socket, Adapter - 9336 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details