ITT Cannon D-Sub Shell, Receptacle, Size De, Steel; No. Of Positions Itt Cannon DEUE9SA197F0

Description
D-SUB SHELL, RECEPTACLE, SIZE DE, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:D*U Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet
Description
D-SUB SHELL, RECEPTACLE, SIZE DE, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:D*U Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Shell, Receptacle, Size De, Steel; No. Of Positions Itt Cannon - 01K5352 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Receptacle, Size De, Steel; No. Of Positions Itt Cannon
01K5352
D-Sub Shell, Receptacle, Size De, Steel; No. Of Positions Itt Cannon 01K5352
D-SUB SHELL, RECEPTACLE, SIZE DE, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:D*U Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

D-SUB SHELL, RECEPTACLE, SIZE DE, STEEL; No. of Positions:9Positions; Connector Type:D Sub; Connector Shell Size:DE; Product Range:D*U Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01K5352
Product Name D-Sub Shell, Receptacle, Size De, Steel; No. Of Positions Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 120 mm (4.72 inch)
Bearing Bore / Ring O.D. 4.33 inch (110 mm)
View Details