ITT Cannon D-Sub Connectors DEUE9SA197

Description
DSUB 9F CRIMP E GF TIN
Request a Quote Datasheet
Description
DSUB 9F CRIMP E GF TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEUE9SA197 - PEI-Genesis
Philadelphia, PA, United States
DSUB 9F CRIMP E GF TIN

DSUB 9F CRIMP E GF TIN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DEUE9SA197
D-Sub Connectors DEUE9SA197
Connector

Connector

Buy Now
D Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon - 88P2191 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon
88P2191
D Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon 88P2191
D SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*U Series; Connector Body Material:Steel Body; Contact Material:-; Contact Plating:-RoHS Compliant: Yes

D SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*U Series; Connector Body Material:Steel Body; Contact Material:-; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEUE9SA197 DEUE9SA197 88P2191
Product Name D-Sub Connectors D Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data