ITT Cannon Connector, Housing, D Sub, Plug, 9 Position; No. Of Positions Itt Cannon DEU9PK87F0

Description
CONNECTOR, HOUSING, D SUB, PLUG, 9 POSITION; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:D*U Series; Gender:Plug; Connector Body Material:Steel Body; For Use With:Size 20 Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, D SUB, PLUG, 9 POSITION; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:D*U Series; Gender:Plug; Connector Body Material:Steel Body; For Use With:Size 20 Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, D Sub, Plug, 9 Position; No. Of Positions Itt Cannon - 01C8904 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, D Sub, Plug, 9 Position; No. Of Positions Itt Cannon
01C8904
Connector, Housing, D Sub, Plug, 9 Position; No. Of Positions Itt Cannon 01C8904
CONNECTOR, HOUSING, D SUB, PLUG, 9 POSITION; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:D*U Series; Gender:Plug; Connector Body Material:Steel Body; For Use With:Size 20 Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, D SUB, PLUG, 9 POSITION; No. of Positions:9Positions; Connector Type:D Sub; Connector Shell Size:DE; Product Range:D*U Series; Gender:Plug; Connector Body Material:Steel Body; For Use With:Size 20 Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01C8904
Product Name Connector, Housing, D Sub, Plug, 9 Position; No. Of Positions Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details