ITT Cannon D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon DEU9PK87

Description
DSUB 9M CRIMP GF TIN
Request a Quote Datasheet
Description
DSUB 9M CRIMP GF TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEU9PK87 - PEI-Genesis
Philadelphia, PA, United States
DSUB 9M CRIMP GF TIN

DSUB 9M CRIMP GF TIN

Buy Now
D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon - 87H7089 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon
87H7089
D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon 87H7089
D SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*U Series; Connector Body Material:Steel Body; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*U Series; Connector Body Material:Steel Body; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEU9PK87 87H7089
Product Name D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-109-595-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers