ITT Cannon D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon DEU9PBFA176

Description
D SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:D*U Series; Connector Body Material:Steel Body; Contact Material:-; Contact Plating:- RoHS Compliant: No
Datasheet
Description
D SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:D*U Series; Connector Body Material:Steel Body; Contact Material:-; Contact Plating:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon - 01K5372 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon
01K5372
D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon 01K5372
D SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:D*U Series; Connector Body Material:Steel Body; Contact Material:-; Contact Plating:- RoHS Compliant: No

D SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:D*U Series; Connector Body Material:Steel Body; Contact Material:-; Contact Plating:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01K5372
Product Name D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data