ITT Cannon D Sub Conn, Plug, 9Pos, De, Idc; D Sub Connector Type Itt Cannon DESF9PK87

Description
D SUB CONN, PLUG, 9POS, DE, IDC; D Sub Connector Type:Standard; Gender:Plug; Product Range:D*SF Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount, Panel Mount RoHS Compliant: Yes
Datasheet
Description
D SUB CONN, PLUG, 9POS, DE, IDC; D Sub Connector Type:Standard; Gender:Plug; Product Range:D*SF Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount, Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn, Plug, 9Pos, De, Idc; D Sub Connector Type Itt Cannon - 37P0670 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 9Pos, De, Idc; D Sub Connector Type Itt Cannon
37P0670
D Sub Conn, Plug, 9Pos, De, Idc; D Sub Connector Type Itt Cannon 37P0670
D SUB CONN, PLUG, 9POS, DE, IDC; D Sub Connector Type:Standard; Gender:Plug; Product Range:D*SF Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount, Panel Mount RoHS Compliant: Yes

D SUB CONN, PLUG, 9POS, DE, IDC; D Sub Connector Type:Standard; Gender:Plug; Product Range:D*SF Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount, Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 37P0670
Product Name D Sub Conn, Plug, 9Pos, De, Idc; D Sub Connector Type Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data