ITT Cannon D-Sub Connectors DEP9P

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DEP9P
D-Sub Connectors DEP9P
Connector

Connector

Buy Now
 - ITT Cannon DEP9P - PEI-Genesis
Philadelphia, PA, United States
DSUB 9M SOD P GF ZINC

DSUB 9M SOD P GF ZINC

Buy Now
Singapore, Singapore
Electronic Connector
439-DEP9P
Electronic Connector 439-DEP9P
CONN D-SUB PLUG 9P R/A SLDR CUP Product overview: DEP9P from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-DEP9P can be used for catalog matching and distributor lookup.

CONN D-SUB PLUG 9P R/A SLDR CUP Product overview: DEP9P from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-DEP9P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - D-Sub Connectors - 1057308-DEP9P - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub Connectors
1057308-DEP9P
Connectors, Interconnects - D-Sub Connectors 1057308-DEP9P
Win Source Part Number: 1057308-DEP9P Category: Connectors, Interconnects>D-Sub Connectors Series: Original D Number of Positions: 9 Color: Black Features: Mounting Brackets Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Cup Contact Finish: Gold Package: Bulk Contact Form: Machined Wire Gauge: 20-28 AWG Contact Material: Copper Alloy Connector Style: D-Sub Material Flammability Rating: UL94 V-0 Standard Package: 1 Flange Feature: Cable Side (4-40) Shell Material, Finish: Steel, Yellow Chromate Plated Zinc Dielectric Material: Polycyclohexylenedim ethylene Terephthalate (PCT) Shell Size, Connector Layout: 1 (DE, E) Mounting Type: Panel Mount, Right Angle Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): DEP9PDEP-9P; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.5A HTSUS: 8536.69.4040 Mfr: ITT Cannon, LLC Base Product Number: DEP9

Win Source Part Number: 1057308-DEP9P
Category: Connectors, Interconnects>D-Sub Connectors
Series: Original D
Number of Positions: 9
Color: Black
Features: Mounting Brackets
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 2
Termination: Solder Cup
Contact Finish: Gold
Package: Bulk
Contact Form: Machined
Wire Gauge: 20-28 AWG
Contact Material: Copper Alloy
Connector Style: D-Sub
Material Flammability Rating: UL94 V-0
Standard Package: 1
Flange Feature: Cable Side (4-40)
Shell Material, Finish: Steel, Yellow Chromate Plated Zinc
Dielectric Material: Polycyclohexylenedimethylene Terephthalate (PCT)
Shell Size, Connector Layout: 1 (DE, E)
Mounting Type: Panel Mount, Right Angle
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): DEP9PDEP-9P;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7.5A
HTSUS: 8536.69.4040
Mfr: ITT Cannon, LLC
Base Product Number: DEP9

Buy Now
D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon - 85R5007 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon
85R5007
D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon 85R5007
D SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D*P Series; Connector Body Material:Thermoplast ic, Glass Filled Body; Contact Material:- RoHS Compliant: No

D SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D*P Series; Connector Body Material:Thermoplastic, Glass Filled Body; Contact Material:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DEP9P ITT Cannon DEP9P 439-DEP9P 1057308-DEP9P 85R5007
Product Name D-Sub Connectors Electronic Connector Connectors, Interconnects - D-Sub Connectors D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
ESATA 7P & ESATA/USB2.0 2 IN 1 Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB (optional feature)
Gender Female / Jack
Geometry Right Angle
View Details
TNC Female to BNC Female, Adapter - SALE-9314 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details