ITT Cannon D Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon DEMY9SNMBK52

Description
D SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No
Description
D SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon - 01K5283 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon
01K5283
D Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon 01K5283
D SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01K5283
Product Name D Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL4G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Contacts - 1332 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers