ITT Cannon D-Sub Comb Connector, Plug, De-5W1; Product Range Itt Cannon DEMY5W1PK87

Description
COMBO 5W1M SOD Y GF TIN
Request a Quote Datasheet
Description
COMBO 5W1M SOD Y GF TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEMY5W1PK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 5W1M SOD Y GF TIN

COMBO 5W1M SOD Y GF TIN

Buy Now
D-Sub Comb Connector, Plug, De-5W1; Product Range Itt Cannon - 25T4278 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, De-5W1; Product Range Itt Cannon
25T4278
D-Sub Comb Connector, Plug, De-5W1; Product Range Itt Cannon 25T4278
D-SUB COMB CONNECTOR, PLUG, DE-5W1; Product Range:Combo D D*M Series; Insert Arrangement:DE-5W1; No. of Signal Contacts:4Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DE RoHS Compliant: Yes

D-SUB COMB CONNECTOR, PLUG, DE-5W1; Product Range:Combo D D*M Series; Insert Arrangement:DE-5W1; No. of Signal Contacts:4Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEMY5W1PK87 25T4278
Product Name D-Sub Comb Connector, Plug, De-5W1; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Accessories - 10152785-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
View Details
3 suppliers
Terminal Blocks - 39.1105 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1404-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers