ITT Cannon D-Sub Comb Connector, Plug, De-5W1; Product Range Itt Cannon DEMY5W1P

Description
COMBO 5W1M SOD Y GF ZINC
Request a Quote Datasheet
Description
COMBO 5W1M SOD Y GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEMY5W1P - PEI-Genesis
Philadelphia, PA, United States
COMBO 5W1M SOD Y GF ZINC

COMBO 5W1M SOD Y GF ZINC

Buy Now
D-Sub Comb Connector, Plug, De-5W1; Product Range Itt Cannon - 01K5278 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, De-5W1; Product Range Itt Cannon
01K5278
D-Sub Comb Connector, Plug, De-5W1; Product Range Itt Cannon 01K5278
D-SUB COMB CONNECTOR, PLUG, DE-5W1; Product Range:Combo D D*M Series; Insert Arrangement:DE-5W1; No. of Signal Contacts:4Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DE RoHS Compliant: No

D-SUB COMB CONNECTOR, PLUG, DE-5W1; Product Range:Combo D D*M Series; Insert Arrangement:DE-5W1; No. of Signal Contacts:4Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DE RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEMY5W1P 01K5278
Product Name D-Sub Comb Connector, Plug, De-5W1; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products