ITT Cannon Product Range Itt Cannon DEMP7X2SJA197

Description
Product Range:-; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:-; No. of Power Positions:2; Contact Termination Type:-; D Sub Shell Size:DE; Connector Body Material:-; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
Product Range:-; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:-; No. of Power Positions:2; Contact Termination Type:-; D Sub Shell Size:DE; Connector Body Material:-; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Itt Cannon - 01K5272 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Itt Cannon
01K5272
Product Range Itt Cannon 01K5272
Product Range:-; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:-; No. of Power Positions:2; Contact Termination Type:-; D Sub Shell Size:DE; Connector Body Material:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Product Range:-; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:-; No. of Power Positions:2; Contact Termination Type:-; D Sub Shell Size:DE; Connector Body Material:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01K5272
Product Name Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCB-MCB-RG178-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® Connectors PP15 to PP45 Block Lok 4 Pole - 110G12 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Plug connector - NPQH-D-S8-Q6-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details