ITT Cannon D-Sub Connectors DEMMY5W1P

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DEMMY5W1P
D-Sub Connectors DEMMY5W1P
Connector

Connector

Buy Now
 - ITT Cannon DEMMY5W1P - PEI-Genesis
Philadelphia, PA, United States
COMBO 5W1M SOD Y G50 ZINC

COMBO 5W1M SOD Y G50 ZINC

Buy Now
D-Sub Comb Connector, Plug, De-5W1; Product Range Itt Cannon - 01K5225 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, De-5W1; Product Range Itt Cannon
01K5225
D-Sub Comb Connector, Plug, De-5W1; Product Range Itt Cannon 01K5225
D-SUB COMB CONNECTOR, PLUG, DE-5W1; Product Range:D*MM Series; Insert Arrangement:DE-5W1; No. of Signal Contacts:4Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DE RoHS Compliant: No

D-SUB COMB CONNECTOR, PLUG, DE-5W1; Product Range:D*MM Series; Insert Arrangement:DE-5W1; No. of Signal Contacts:4Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DE RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DEMMY5W1P ITT Cannon DEMMY5W1P 01K5225
Product Name D-Sub Connectors D-Sub Comb Connector, Plug, De-5W1; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data