COMBO 2WK2F SOD Y G50 TIN
D-SUB COMB CONNECTOR, RCPT, DE-2WK2; Product Range:Combo D D*MM Series; Insert Arrangement:DE-2W2; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: Yes
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DEMMY2WK2SNA197 | 47W5621 |
| Product Name | D-Sub Comb Connector, Rcpt, De-2Wk2; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector |