ITT Cannon D-Sub Comb Connector, Plug, De-5W1; Product Range Itt Cannon DEMMR5W1P

Description
COMBO 5W1M SOD R G50 ZINC
Request a Quote Datasheet
Description
COMBO 5W1M SOD R G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEMMR5W1P - PEI-Genesis
Philadelphia, PA, United States
COMBO 5W1M SOD R G50 ZINC

COMBO 5W1M SOD R G50 ZINC

Buy Now
D-Sub Comb Connector, Plug, De-5W1; Product Range Itt Cannon - 01K5219 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, De-5W1; Product Range Itt Cannon
01K5219
D-Sub Comb Connector, Plug, De-5W1; Product Range Itt Cannon 01K5219
D-SUB COMB CONNECTOR, PLUG, DE-5W1; Product Range:D*MM Series; Insert Arrangement:DE-5W1; No. of Signal Contacts:4Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DE RoHS Compliant: No

D-SUB COMB CONNECTOR, PLUG, DE-5W1; Product Range:D*MM Series; Insert Arrangement:DE-5W1; No. of Signal Contacts:4Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DE RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEMMR5W1P 01K5219
Product Name D-Sub Comb Connector, Plug, De-5W1; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm TNC Connectors, Bulkhead Jack - 190921 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details