ITT Cannon D-Sub Connectors DEMMP9SF

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DEMMP9SF
D-Sub Connectors DEMMP9SF
Connector

Connector

Buy Now
 - ITT Cannon DEMMP9SF - PEI-Genesis
Philadelphia, PA, United States
DSUB 9F PCB RA P G50 ZINC

DSUB 9F PCB RA P G50 ZINC

Buy Now
D Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon - 25K2259 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon
25K2259
D Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon 25K2259
D SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DEMMP9SF ITT Cannon DEMMP9SF 25K2259
Product Name D-Sub Connectors D Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI-E 52P Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
50 Ohm BNC Connector, BNC Type 3 Lug Triax - 110397 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Termination Crimp
View Details