ITT Cannon D-Sub Comb Connector, Rcpt, De-5W1; Product Range Itt Cannon DEMMP5X1SP

Description
COMBO 5W1F PCB RA P G50 X ZINC
Request a Quote Datasheet
Description
COMBO 5W1F PCB RA P G50 X ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEMMP5X1SP - PEI-Genesis
Philadelphia, PA, United States
COMBO 5W1F PCB RA P G50 X ZINC

COMBO 5W1F PCB RA P G50 X ZINC

Buy Now
D-Sub Comb Connector, Rcpt, De-5W1; Product Range Itt Cannon - 72C4603 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, De-5W1; Product Range Itt Cannon
72C4603
D-Sub Comb Connector, Rcpt, De-5W1; Product Range Itt Cannon 72C4603
D-SUB COMB CONNECTOR, RCPT, DE-5W1; Product Range:Combo D D*MM Series; Insert Arrangement:DE-5W1; No. of Signal Contacts:4Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Through Hole RoHS Compliant: No

D-SUB COMB CONNECTOR, RCPT, DE-5W1; Product Range:Combo D D*MM Series; Insert Arrangement:DE-5W1; No. of Signal Contacts:4Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Through Hole RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEMMP5X1SP 72C4603
Product Name D-Sub Comb Connector, Rcpt, De-5W1; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data