ITT Cannon D-Sub Comb Connector, Rcpt, De-5W1; Product Range Itt Cannon DEMMP5C1SJ

Description
D-SUB COMB CONNECTOR, RCPT, DE-5W1; Product Range:D*MM Series; Insert Arrangement:DE-5W1; No. of Signal Contacts:4Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Through Hole; D Sub Shell Size:DE RoHS Compliant: No
Datasheet
Description
D-SUB COMB CONNECTOR, RCPT, DE-5W1; Product Range:D*MM Series; Insert Arrangement:DE-5W1; No. of Signal Contacts:4Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Through Hole; D Sub Shell Size:DE RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Comb Connector, Rcpt, De-5W1; Product Range Itt Cannon - 85R0739 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, De-5W1; Product Range Itt Cannon
85R0739
D-Sub Comb Connector, Rcpt, De-5W1; Product Range Itt Cannon 85R0739
D-SUB COMB CONNECTOR, RCPT, DE-5W1; Product Range:D*MM Series; Insert Arrangement:DE-5W1; No. of Signal Contacts:4Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Through Hole; D Sub Shell Size:DE RoHS Compliant: No

D-SUB COMB CONNECTOR, RCPT, DE-5W1; Product Range:D*MM Series; Insert Arrangement:DE-5W1; No. of Signal Contacts:4Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Through Hole; D Sub Shell Size:DE RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85R0739
Product Name D-Sub Comb Connector, Rcpt, De-5W1; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data