ITT Cannon D-Sub Connectors DEMMK9S

Description
DSUB 9F SOD K G50 ZINC
Request a Quote Datasheet
Description
DSUB 9F SOD K G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEMMK9S - PEI-Genesis
Philadelphia, PA, United States
DSUB 9F SOD K G50 ZINC

DSUB 9F SOD K G50 ZINC

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DEMMK9S
D-Sub Connectors DEMMK9S
Connector

Connector

Buy Now
D Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon - 25K2257 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon
25K2257
D Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon 25K2257
D SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEMMK9S DEMMK9S 25K2257
Product Name D-Sub Connectors D Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00013TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Headers, Plugs and Sockets - 1920-1332-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 8.0 amps
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details