ITT Cannon D-Sub Comb Connector, Rcpt, De-5W1; Product Range Itt Cannon DEMMK5W1S

Description
COMBO 5W1F SOD K G50 ZINC
Request a Quote Datasheet
Description
COMBO 5W1F SOD K G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEMMK5W1S - PEI-Genesis
Philadelphia, PA, United States
COMBO 5W1F SOD K G50 ZINC

COMBO 5W1F SOD K G50 ZINC

Buy Now
D-Sub Comb Connector, Rcpt, De-5W1; Product Range Itt Cannon - 01K5214 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, De-5W1; Product Range Itt Cannon
01K5214
D-Sub Comb Connector, Rcpt, De-5W1; Product Range Itt Cannon 01K5214
D-SUB COMB CONNECTOR, RCPT, DE-5W1; Product Range:D*MM Series; Insert Arrangement:DE-5W1; No. of Signal Contacts:4Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DE RoHS Compliant: No

D-SUB COMB CONNECTOR, RCPT, DE-5W1; Product Range:D*MM Series; Insert Arrangement:DE-5W1; No. of Signal Contacts:4Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DE RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEMMK5W1S 01K5214
Product Name D-Sub Comb Connector, Rcpt, De-5W1; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50016-137-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Plug socket - MSSD-V-M16 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Rectangular Connectors, Heavy Duty
Gender Male / Plug
View Details
2 suppliers
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details