ITT Cannon D-Sub Comb Connector, Plug, De-5W1; Product Range Itt Cannon DEMMG5W1P

Description
COMBO 5W1M SOD G G50 ZINC
Request a Quote Datasheet
Description
COMBO 5W1M SOD G G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEMMG5W1P - PEI-Genesis
Philadelphia, PA, United States
COMBO 5W1M SOD G G50 ZINC

COMBO 5W1M SOD G G50 ZINC

Buy Now
D-Sub Comb Connector, Plug, De-5W1; Product Range Itt Cannon - 22M0022 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, De-5W1; Product Range Itt Cannon
22M0022
D-Sub Comb Connector, Plug, De-5W1; Product Range Itt Cannon 22M0022
D-SUB COMB CONNECTOR, PLUG, DE-5W1; Product Range:D*MM Series; Insert Arrangement:DE-5W1; No. of Signal Contacts:4Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DE RoHS Compliant: No

D-SUB COMB CONNECTOR, PLUG, DE-5W1; Product Range:D*MM Series; Insert Arrangement:DE-5W1; No. of Signal Contacts:4Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DE RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEMMG5W1P 22M0022
Product Name D-Sub Comb Connector, Plug, De-5W1; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-109-560-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details