ITT Cannon Connectors I/O - D-Sub & D-Ribbon DEMME9S

Description
DSUB 9 F SOD CLIN G50 ZINC
Request a Quote Datasheet
Description
DSUB 9 F SOD CLIN G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - DEMME9S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DEMME9S
Connectors I/O - D-Sub & D-Ribbon DEMME9S
DSUB 9 F SOD CLIN G50 ZINC

DSUB 9 F SOD CLIN G50 ZINC

Buy Now
 - ITT Cannon DEMME9S - PEI-Genesis
Philadelphia, PA, United States
DSUB 9F SOD E G50 ZINC

DSUB 9F SOD E G50 ZINC

Buy Now
D Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon - 25K2247 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon
25K2247
D Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon 25K2247
D SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DEMME9S ITT Cannon DEMME9S 25K2247
Product Name Connectors I/O - D-Sub & D-Ribbon D Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Coaxial Connector (RF) Adapters - ASA.00.250.NTL-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details