DSUB 9M SOD E G50 TIN
D SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DEMME9PK87 | 01K5203 |
| Product Name | D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector |