ITT Cannon D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon DEMME9PF179A-A101

Description
DSUB 9M WW3E G50 CAD
Request a Quote Datasheet
Description
DSUB 9M WW3E G50 CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEMME9PF179A-A101 - PEI-Genesis
Philadelphia, PA, United States
DSUB 9M WW3E G50 CAD

DSUB 9M WW3E G50 CAD

Buy Now
D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon - 15P8972 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon
15P8972
D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon 15P8972
D SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Wire Wrap; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Wire Wrap; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEMME9PF179A-A101 15P8972
Product Name D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1124-1155-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - NASIP - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Contact Set, 6Awg, Crimp; Product Range Anderson Power Products - 20C4073 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details
Plug/Receptacle - 84478672 - Radwell International
Specs
Voltage Rating 24 volts
View Details