ITT Cannon D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon DEMME9PE

Description
DSUB 9M PCB STR E G50 ZINC
Request a Quote Datasheet
Description
DSUB 9M PCB STR E G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEMME9PE - PEI-Genesis
Philadelphia, PA, United States
DSUB 9M PCB STR E G50 ZINC

DSUB 9M PCB STR E G50 ZINC

Buy Now
D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon - 01K5200 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon
01K5200
D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon 01K5200
D SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEMME9PE 01K5200
Product Name D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Subminiature High Density - 10126039-H266XLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers
Headers, Plugs and Sockets - 1920-1847-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details