ITT Cannon D-Sub Comb Housing, Rcpt, De-2Wk2; Product Range Itt Cannon DEMME2WK2S

Description
D-SUB COMB HOUSING, RCPT, DE-2WK2; Product Range:D*MM Series; Insert Arrangement:DE-2W2; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:-; D Sub Shell Size:DE RoHS Compliant: No
Datasheet
Description
D-SUB COMB HOUSING, RCPT, DE-2WK2; Product Range:D*MM Series; Insert Arrangement:DE-2W2; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:-; D Sub Shell Size:DE RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Comb Housing, Rcpt, De-2Wk2; Product Range Itt Cannon - 94T2242 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Housing, Rcpt, De-2Wk2; Product Range Itt Cannon
94T2242
D-Sub Comb Housing, Rcpt, De-2Wk2; Product Range Itt Cannon 94T2242
D-SUB COMB HOUSING, RCPT, DE-2WK2; Product Range:D*MM Series; Insert Arrangement:DE-2W2; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:-; D Sub Shell Size:DE RoHS Compliant: No

D-SUB COMB HOUSING, RCPT, DE-2WK2; Product Range:D*MM Series; Insert Arrangement:DE-2W2; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:-; D Sub Shell Size:DE RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94T2242
Product Name D-Sub Comb Housing, Rcpt, De-2Wk2; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Circular Connector Assemblies - CAB.M12.GLA.C72GZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 7.0 amps
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details