ITT Cannon D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon DEMMD9PMK87

Description
DSUB 9M PCB STR D G50 TIN
Request a Quote Datasheet
Description
DSUB 9M PCB STR D G50 TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEMMD9PMK87 - PEI-Genesis
Philadelphia, PA, United States
DSUB 9M PCB STR D G50 TIN

DSUB 9M PCB STR D G50 TIN

Buy Now
D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon - 11M1411 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon
11M1411
D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon 11M1411
D SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEMMD9PMK87 11M1411
Product Name D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Subminiature - 8638PSS2006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Termination Solder Bucket
Mounting N/A
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1405-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details