ITT Cannon D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon DEMMC9PFA101

Description
DSUB 9M PCB RA C G50 CAD
Request a Quote Datasheet
Description
DSUB 9M PCB RA C G50 CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEMMC9PFA101 - PEI-Genesis
Philadelphia, PA, United States
DSUB 9M PCB RA C G50 CAD

DSUB 9M PCB RA C G50 CAD

Buy Now
D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon - 12T6227 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon
12T6227
D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon 12T6227
D SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEMMC9PFA101 12T6227
Product Name D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data