ITT Cannon
Connectors I/O - D-Sub & D-Ribbon
DEMMC-9S-J
Description
D-SUB RECP 9C SKT
-
Heilind Electronics, Inc.
Request a Quote
Email Supplier
Description
D-SUB RECP 9C SKT
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
DEMMC-9S-J |
|
Product Name
|
Connectors I/O - D-Sub & D-Ribbon |
|
Connector Type
|
D-Sub Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Gender
Male / Plug
Termination
BGA
Voltage Rating
750 volts
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Connector Type
DIN Connector
Contact Size (AWG)
12 to 22 AWG
View Details
2 suppliers