ITT Cannon Connectors I/O - D-Sub & D-Ribbon DEMM9SZ

Description
DSUB 9F PCB STR G50 ZINC
Request a Quote Datasheet
Description
DSUB 9F PCB STR G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEMM9SZ - PEI-Genesis
Philadelphia, PA, United States
DSUB 9F PCB STR G50 ZINC

DSUB 9F PCB STR G50 ZINC

Buy Now
Connectors I/O - D-Sub & D-Ribbon - DEMM9SZ - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DEMM9SZ
Connectors I/O - D-Sub & D-Ribbon DEMM9SZ
DSUB 9 F PCB STR G50 ZINC SKT,9#20

DSUB 9 F PCB STR G50 ZINC SKT,9#20

Buy Now
D Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon - 69H6580 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon
69H6580
D Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon 69H6580
D SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEMM9SZ DEMM9SZ 69H6580
Product Name Connectors I/O - D-Sub & D-Ribbon D Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221T08F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 8
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers