DSUB 9F PCB STR G50 SS
D SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Stainless Steel Body RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DEMM9SMF225 | 57R4970 |
| Product Name | D Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector |