ITT Cannon D Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon DEMM9SK

Description
DSUB 9F PCB RA G50 ZINC
Request a Quote Datasheet
Description
DSUB 9F PCB RA G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEMM9SK - PEI-Genesis
Philadelphia, PA, United States
DSUB 9F PCB RA G50 ZINC

DSUB 9F PCB RA G50 ZINC

Buy Now
D Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon - 55T2288 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon
55T2288
D Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon 55T2288
D SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEMM9SK 55T2288
Product Name D Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data