ITT Cannon D-Sub Connectors DEMM9SJF225

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DEMM9SJF225
D-Sub Connectors DEMM9SJF225
Connector

Connector

Buy Now
 - ITT Cannon DEMM9SJF225 - PEI-Genesis
Philadelphia, PA, United States
DSUB 9F PCB RA G50 SS

DSUB 9F PCB RA G50 SS

Buy Now
D Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon - 75R5746 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon
75R5746
D Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon 75R5746
D SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Stainless Steel Body RoHS Compliant: No

D SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Stainless Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DEMM9SJF225 ITT Cannon DEMM9SJF225 75R5746
Product Name D-Sub Connectors D Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Modular Connectors / Ethernet Connectors - A221T20V16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting Connector
View Details