ITT Cannon D Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon DEMM9SF179

Description
DSUB 9F WW2 G50 ZINC
Request a Quote Datasheet
Description
DSUB 9F WW2 G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEMM9SF179 - PEI-Genesis
Philadelphia, PA, United States
DSUB 9F WW2 G50 ZINC

DSUB 9F WW2 G50 ZINC

Buy Now
D Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon - 66H8755 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon
66H8755
D Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon 66H8755
D SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Wire Wrap; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Wire Wrap; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEMM9SF179 66H8755
Product Name D Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Circular Connector Accessories - 1124-1176-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details