ITT Cannon D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Itt Cannon DEMM9SE

Description
DSUB 9F PCB STR G50 ZINC
Request a Quote Datasheet
Description
DSUB 9F PCB STR G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEMM9SE - PEI-Genesis
Philadelphia, PA, United States
DSUB 9F PCB STR G50 ZINC

DSUB 9F PCB STR G50 ZINC

Buy Now
D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Itt Cannon - 37P0504 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Itt Cannon
37P0504
D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Itt Cannon 37P0504
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Metal Body; Connector Type:D SubRoHS Compliant: No

D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Metal Body; Connector Type:D SubRoHS Compliant: No

Supplier's Site Datasheet
Connector,d-Shell,pcb Mount,plug,9 Contacts,skt,0.109 Pitch,pc Tail Terminal,hole .112-.124 Rohs Compliant Itt Cannon - 89C2736 - Newark, An Avnet Company
Chicago, IL, United States
Connector,d-Shell,pcb Mount,plug,9 Contacts,skt,0.109 Pitch,pc Tail Terminal,hole .112-.124 Rohs Compliant Itt Cannon
89C2736
Connector,d-Shell,pcb Mount,plug,9 Contacts,skt,0.109 Pitch,pc Tail Terminal,hole .112-.124 Rohs Compliant Itt Cannon 89C2736
Connector,D-Shell,PC B Mount,PLUG,9 Contacts,SKT,0.109 Pitch,PC TAIL Terminal,HOLE .112-.124 RoHS Compliant: No

Connector,D-Shell,PCB Mount,PLUG,9 Contacts,SKT,0.109 Pitch,PC TAIL Terminal,HOLE .112-.124 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEMM9SE 37P0504 89C2736
Product Name D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Itt Cannon Connector,d-Shell,pcb Mount,plug,9 Contacts,skt,0.109 Pitch,pc Tail Terminal,hole .112-.124 Rohs Compliant Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 1920-1319-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Horizontal with Board
Termination Screw - Rising Cage Clamp
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-1303-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers