ITT Cannon Connectors I/O - D-Sub & D-Ribbon DEMM9SD

Description
DSUB 9F PCB RA G50 ZINC
Request a Quote Datasheet
Description
DSUB 9F PCB RA G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEMM9SD - PEI-Genesis
Philadelphia, PA, United States
DSUB 9F PCB RA G50 ZINC

DSUB 9F PCB RA G50 ZINC

Buy Now
Connectors I/O - D-Sub & D-Ribbon - DEMM9SD - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DEMM9SD
Connectors I/O - D-Sub & D-Ribbon DEMM9SD
DSUB 9 F PCB R/A G50 ZINC

DSUB 9 F PCB R/A G50 ZINC

Buy Now
Connector, D-Shell, Receptacle, 9 Position; No. Of Contacts Itt Cannon - 30H5119 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D-Shell, Receptacle, 9 Position; No. Of Contacts Itt Cannon
30H5119
Connector, D-Shell, Receptacle, 9 Position; No. Of Contacts Itt Cannon 30H5119
CONNECTOR, D-SHELL, RECEPTACLE, 9 POSITION; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Connector Type:D Sub RoHS Compliant: No

CONNECTOR, D-SHELL, RECEPTACLE, 9 POSITION; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Connector Type:D Sub RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEMM9SD DEMM9SD 30H5119
Product Name Connectors I/O - D-Sub & D-Ribbon Connector, D-Shell, Receptacle, 9 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Amphenol Communications Solutions - 87F2243 - Newark, An Avnet Company
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Termination Solder
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1911/1000-541-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details