ITT Cannon Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd DEMM9S

Description
DSUB 9F SOD G50 ZINC
Request a Quote Datasheet
Description
DSUB 9F SOD G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - DEMM9S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
DEMM9S
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd DEMM9S
DSUB 9F SOD G50 ZINC

DSUB 9F SOD G50 ZINC

Buy Now
 - ITT Cannon DEMM9S - PEI-Genesis
Philadelphia, PA, United States
DSUB 9F SOD G50 ZINC

DSUB 9F SOD G50 ZINC

Buy Now
Connector, D Sub, Receptacle, 9 Position; No. Of Contacts Itt Cannon - 82H6590 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub, Receptacle, 9 Position; No. Of Contacts Itt Cannon
82H6590
Connector, D Sub, Receptacle, 9 Position; No. Of Contacts Itt Cannon 82H6590
CONNECTOR, D SUB, RECEPTACLE, 9 POSITION; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper AlloyRoHS Compliant: No

CONNECTOR, D SUB, RECEPTACLE, 9 POSITION; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper AlloyRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DEMM9S ITT Cannon DEMM9S 82H6590
Product Name Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd Connector, D Sub, Receptacle, 9 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Subminiature High Density - 10090929-H266VLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers
Headers, Plugs and Sockets - 1920-30.356-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 10.0 amps
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2001-1405-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers