ITT Cannon D Sub Connector, Plug, 9Pos, Solder; No. Of Contacts Itt Cannon DEMM9PS

Description
DSUB 9M PCB RA G50 ZINC
Request a Quote Datasheet
Description
DSUB 9M PCB RA G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEMM9PS - PEI-Genesis
Philadelphia, PA, United States
DSUB 9M PCB RA G50 ZINC

DSUB 9M PCB RA G50 ZINC

Buy Now
D Sub Connector, Plug, 9Pos, Solder; No. Of Contacts Itt Cannon - 01K5254 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 9Pos, Solder; No. Of Contacts Itt Cannon
01K5254
D Sub Connector, Plug, 9Pos, Solder; No. Of Contacts Itt Cannon 01K5254
D SUB CONNECTOR, PLUG, 9POS, SOLDER; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 9POS, SOLDER; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEMM9PS 01K5254
Product Name D Sub Connector, Plug, 9Pos, Solder; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details