ITT Cannon Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) DEMM9PM

Description
DSUB 9 M PCB STR G50 ZINC
Request a Quote Datasheet
Description
DSUB 9 M PCB STR G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) - DEMM9PM - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL)
DEMM9PM
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) DEMM9PM
DSUB 9 M PCB STR G50 ZINC

DSUB 9 M PCB STR G50 ZINC

Buy Now
 - ITT Cannon DEMM9PM - PEI-Genesis
Philadelphia, PA, United States
DSUB 9M PCB STR G50 ZINC

DSUB 9M PCB STR G50 ZINC

Buy Now
D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon - 01K5247 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon
01K5247
D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon 01K5247
D SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DEMM9PM ITT Cannon DEMM9PM 01K5247
Product Name Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-03 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
E-Z-Flex Banana Socket to 0.092″ Pin Plug, Adapter - 9341 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details