ITT Cannon Connectors I/O - D-Sub & D-Ribbon DEMM9PL

Description
DSUB 9M PCB RA G50 ZINC
Request a Quote Datasheet
Description
DSUB 9M PCB RA G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEMM9PL - PEI-Genesis
Philadelphia, PA, United States
DSUB 9M PCB RA G50 ZINC

DSUB 9M PCB RA G50 ZINC

Buy Now
Connectors I/O - D-Sub & D-Ribbon - DEMM9PL - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DEMM9PL
Connectors I/O - D-Sub & D-Ribbon DEMM9PL
DSUB 9 M PCB R/A G50 ZINC

DSUB 9 M PCB R/A G50 ZINC

Buy Now
D Sub Itt Cannon - 37P0494 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Itt Cannon
37P0494
D Sub Itt Cannon 37P0494
D Sub

D Sub

Supplier's Site
D Sub Conn, R/a Plug, 9Pos, De Solder; D Sub Connector Type Itt Cannon - 01K5245 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, R/a Plug, 9Pos, De Solder; D Sub Connector Type Itt Cannon
01K5245
D Sub Conn, R/a Plug, 9Pos, De Solder; D Sub Connector Type Itt Cannon 01K5245
D SUB CONN, R/A PLUG, 9POS, DE SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:D*M Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Through Hole Right Angle RoHS Compliant: No

D SUB CONN, R/A PLUG, 9POS, DE SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:D*M Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Through Hole Right Angle RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEMM9PL DEMM9PL 37P0494 01K5245
Product Name Connectors I/O - D-Sub & D-Ribbon D Sub Itt Cannon D Sub Conn, R/a Plug, 9Pos, De Solder; D Sub Connector Type Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
75 Ohm BNC HD Straight Bulkhead Jack - 110783 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
HPW Series: Signal & Power PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10018783-00013TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers