DSUB 9M SOD G50 SS
DSUB 9 M SOD G50 SS
CONNECTOR, D SUB, PLUG, 9 POSITION; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Stainless Steel Body; Contact Material:Copper Alloy RoHS Compliant: No
| PEI-Genesis | Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DEMM9PF225 | DEMM9PF225 | DEMM9PF225 | 94T2217 |
| Product Name | Connectors I/O - D-Sub & D-Ribbon | D-Sub Connectors | Connector, D Sub, Plug, 9 Position; No. Of Contacts Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector |