ITT Cannon D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon DEMM9PF179AA101

Description
DSUB 9M WW3 G50 CAD
Request a Quote Datasheet
Description
DSUB 9M WW3 G50 CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEMM9PF179AA101 - PEI-Genesis
Philadelphia, PA, United States
DSUB 9M WW3 G50 CAD

DSUB 9M WW3 G50 CAD

Buy Now
D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon - 46W4063 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon
46W4063
D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon 46W4063
D SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Wire Wrap; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Wire Wrap; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEMM9PF179AA101 46W4063
Product Name D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Blade Type Power Connector Assemblies - 2243-1330G12-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details