ITT Cannon D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon DEMM9PEA101

Description
DSUB 9M PCB STR G50 CAD
Request a Quote Datasheet
Description
DSUB 9M PCB STR G50 CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEMM9PEA101 - PEI-Genesis
Philadelphia, PA, United States
DSUB 9M PCB STR G50 CAD

DSUB 9M PCB STR G50 CAD

Buy Now
D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon - 81K1829 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon
81K1829
D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon 81K1829
D SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEMM9PEA101 81K1829
Product Name D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub MINIATURE ACCESSORIES (DUST COVER/HARDWARE) - 17E17271 - Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
View Details
4 suppliers
Specs
Gender Male / Plug; Female / Jack
View Details
Din Rail, Channel - 2946-2001-1306-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers