ITT Cannon Connectors I/O - D-Sub & D-Ribbon DEMM9PE

Description
DSUB 9M PCB STR G50 ZINC
Request a Quote Datasheet
Description
DSUB 9M PCB STR G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEMM9PE - PEI-Genesis
Philadelphia, PA, United States
DSUB 9M PCB STR G50 ZINC

DSUB 9M PCB STR G50 ZINC

Buy Now
Connectors I/O - D-Sub & D-Ribbon - DEMM9PE - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DEMM9PE
Connectors I/O - D-Sub & D-Ribbon DEMM9PE
DSUB 9 M PCB STR G50 ZINC

DSUB 9 M PCB STR G50 ZINC

Buy Now
Demm9Pe Itt Cannon - 60AC8719 - Newark, An Avnet Company
Chicago, IL, United States
Demm9Pe Itt Cannon
60AC8719
Demm9Pe Itt Cannon 60AC8719
DEMM9PE

DEMM9PE

Supplier's Site
Connector,d-Shell,pcb Mount,recept,9 Contacts,pin,0.109 Pitch,pc Tail Terminal,hole .112-.124 Rohs Compliant Itt Cannon - 02H0473 - Newark, An Avnet Company
Chicago, IL, United States
Connector,d-Shell,pcb Mount,recept,9 Contacts,pin,0.109 Pitch,pc Tail Terminal,hole .112-.124 Rohs Compliant Itt Cannon
02H0473
Connector,d-Shell,pcb Mount,recept,9 Contacts,pin,0.109 Pitch,pc Tail Terminal,hole .112-.124 Rohs Compliant Itt Cannon 02H0473
Connector,D-Shell,PC B Mount,RECEPT,9 Contacts,PIN,0.109 Pitch,PC TAIL Terminal,HOLE .112-.124 RoHS Compliant: No

Connector,D-Shell,PCB Mount,RECEPT,9 Contacts,PIN,0.109 Pitch,PC TAIL Terminal,HOLE .112-.124 RoHS Compliant: No

Supplier's Site
Connector, D Sub, Plug, 9 Position; No. Of Contacts Itt Cannon - 74M7974 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub, Plug, 9 Position; No. Of Contacts Itt Cannon
74M7974
Connector, D Sub, Plug, 9 Position; No. Of Contacts Itt Cannon 74M7974
CONNECTOR, D SUB, PLUG, 9 POSITION; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

CONNECTOR, D SUB, PLUG, 9 POSITION; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEMM9PE DEMM9PE 60AC8719 74M7974
Product Name Connectors I/O - D-Sub & D-Ribbon Demm9Pe Itt Cannon Connector, D Sub, Plug, 9 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products