ITT Cannon Connectors I/O - D-Sub & D-Ribbon DEMM9PD

Description
DSUB 9 M PCB R/A G50 ZINC
Request a Quote
Description
DSUB 9 M PCB R/A G50 ZINC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - DEMM9PD - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DEMM9PD
Connectors I/O - D-Sub & D-Ribbon DEMM9PD
DSUB 9 M PCB R/A G50 ZINC

DSUB 9 M PCB R/A G50 ZINC

Buy Now
 - ITT Cannon DEMM9PD - PEI-Genesis
Philadelphia, PA, United States
DSUB 9M PCB RA G50 ZINC

DSUB 9M PCB RA G50 ZINC

Buy Now
D Sub Conn, R/a Plug, De, 9Pos, Solder; D Sub Connector Type Itt Cannon - 95B8488 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, R/a Plug, De, 9Pos, Solder; D Sub Connector Type Itt Cannon
95B8488
D Sub Conn, R/a Plug, De, 9Pos, Solder; D Sub Connector Type Itt Cannon 95B8488
D SUB CONN, R/A PLUG, DE, 9POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:DEMM Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONN, R/A PLUG, DE, 9POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:DEMM Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DEMM9PD ITT Cannon DEMM9PD 95B8488
Product Name Connectors I/O - D-Sub & D-Ribbon D Sub Conn, R/a Plug, De, 9Pos, Solder; D Sub Connector Type Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Silver Plated Primary Power Wire Contacts Standard AWG 4 25mm² - 1339G4 - Anderson Power Products
Specs
Contact Size (AWG) 10 AWG
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details