ITT Cannon Connectors I/O - D-Sub & D-Ribbon DEMM9P

Description
D-SUB D*MM 9#20 PIN SOLDER POT 051528-0000
Request a Quote Datasheet
Description
D-SUB D*MM 9#20 PIN SOLDER POT 051528-0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - DEMM9P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DEMM9P
Connectors I/O - D-Sub & D-Ribbon DEMM9P
D-SUB D*MM 9#20 PIN SOLDER POT 051528-0000

D-SUB D*MM 9#20 PIN SOLDER POT 051528-0000

Buy Now
 - ITT Cannon DEMM9P - PEI-Genesis
Philadelphia, PA, United States
DSUB 9M SOD G50 ZINC

DSUB 9M SOD G50 ZINC

Buy Now
Connector, D Sub, Plug, 9 Position; No. Of Contacts Itt Cannon - 37P0488 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub, Plug, 9 Position; No. Of Contacts Itt Cannon
37P0488
Connector, D Sub, Plug, 9 Position; No. Of Contacts Itt Cannon 37P0488
CONNECTOR, D SUB, PLUG, 9 POSITION; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

CONNECTOR, D SUB, PLUG, 9 POSITION; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet
Connector, D Sub, Plug, 9Pos; Connector Type Itt Cannon - 08C5252 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub, Plug, 9Pos; Connector Type Itt Cannon
08C5252
Connector, D Sub, Plug, 9Pos; Connector Type Itt Cannon 08C5252
CONNECTOR, D SUB, PLUG, 9POS; Connector Type:D Sub; No. of Contacts:9; D Sub Shell Size:DE; Connector Body Material:Steel; Gender:Plug; Contact Termination:Solder; No. of Mating Cycles:500; Leaded Process Compatible:No RoHS Compliant: No

CONNECTOR, D SUB, PLUG, 9POS; Connector Type:D Sub; No. of Contacts:9; D Sub Shell Size:DE; Connector Body Material:Steel; Gender:Plug; Contact Termination:Solder; No. of Mating Cycles:500; Leaded Process Compatible:No RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DEMM9P ITT Cannon DEMM9P 37P0488
Product Name Connectors I/O - D-Sub & D-Ribbon Connector, D Sub, Plug, 9 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11020TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Blocks - 39.1105 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2002-3211/1000-676-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers