COMBO 5W1M SOD G50 CAD
D-SUB COMB CONNECTOR, PLUG, DE-5W1; Product Range:D*MM Series; Insert Arrangement:DE-5W1; No. of Signal Contacts:4Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DE RoHS Compliant: No
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DEMM5W1PA101 | ITT Cannon DEMM5W1PA101 | 12T6230 |
| Product Name | D-Sub Connectors | D-Sub Comb Connector, Plug, De-5W1; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector |